Status: | Unknown |
---|---|
Series: | ARAML Series |
RoHS: | Unknown |
Product Range | ARAML Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Colour | Cool White |
CCT | 5000K |
Luminous Flux @ Test | - |
Luminous Flux @ Max | 1717lm |
Power Rating | 10W |
Supply Voltage | 24VDC |
Forward Current @ Test | 416mA |
Power Module Configuration | Square |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
LED MODULE, 1717LM, 5000K, COOL WHITE | Farnell |
Led Module, 1717Lm, 5000K, Cool White | Newark Electronics |
Where can I find additional details, specifications and documents for a 9009377?
Additional datasheets, footprints and schematics for 9009377 are listed on our Part Details page. You can also find images and similar parts to 9009377 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9009377 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009377 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9009377 fall under?
The 9009377 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 9009377 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9009377 you can contact the distributor directly for product support, shipping queries etc.
Is the 9009377 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9009377 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 9009377.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9009377 often in real-time on the comparison pages.
What if I can't find stock of 9009377?
You can fill out our help required form which you can use to request a quote for 9009377 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.