Status: | Unknown |
---|---|
Series: | LRALL Series |
RoHS: | Unknown |
Product Range | LRALL Series |
---|---|
LED Module Type | Board + LED + Connector |
LED Colour | Neutral White |
CCT | 4000K |
Luminous Flux @ Test | - |
Luminous Flux @ Max | 225lm |
Power Rating | 1.5W |
Supply Voltage | 24VDC |
Forward Current @ Test | 62.5mA |
Power Module Configuration | Light Bar |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Led Module, 225Lm, 4000K, Neutral White | Newark Electronics |
LED MODULE, 225LM, 4000K, NEUTRAL WHITE | Farnell |
Where can I find additional details, specifications and documents for a 9009361?
Additional datasheets, footprints and schematics for 9009361 are listed on our Part Details page. You can also find images and similar parts to 9009361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9009361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9009361 fall under?
The 9009361 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 9009361 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9009361 you can contact the distributor directly for product support, shipping queries etc.
Is the 9009361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9009361 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9009361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9009361 often in real-time on the comparison pages.
What if I can't find stock of 9009361?
You can fill out our help required form which you can use to request a quote for 9009361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.