9009103 Lighting by Ledxon

LED SINGLE SMD 4.5W W.WHITE 2400K

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Light Strip Length 1m
No. of LEDs 50LEDs
Illumination Colour Warm White
Input Voltage 24VDC
Input Power 4.5W
IP Rating IP20
Product Range -
CCT 2400K
LED Colour Warm White
LED Module Type Board + LED
Luminous Flux @ Max 318lm
Operating Temperature Max 40°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +40°C
Power Module Configuration LED Strip
Power Rating 4.5W
Supply Voltage 24VDC


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9009103?

Additional datasheets, footprints and schematics for 9009103 are listed on our Part Details page. You can also find images and similar parts to 9009103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9009103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9009103 fall under?

The 9009103 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.

Can I view similar or alternative parts?

You can view similar parts to 9009103 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9009103 you can contact the distributor directly for product support, shipping queries etc.

Is the 9009103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9009103 have stock available?

There is no stock from authorised distributors for 9009103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9009103 often in real-time on the comparison pages.

What if I can't find stock of 9009103?

You can fill out our help required form which you can use to request a quote for 9009103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay