9009083 Lighting by Ledxon

LED SINGLE 5050 14.4W BLUE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$20.65


Distributor Starting From Stock
Logo for element14 element14 US$20.65
7
Buy Now
View Full Pricing & Stock Comparison

Specifications

Light Strip Length 1m
No. of LEDs 60LEDs
Illumination Colour Blue
Input Voltage 24VDC
Input Power 14.4W
IP Rating IP20
Product Range -
LED Colour Blue
LED Module Type Board + LED
Luminous Flux @ Max 450lm
Operating Temperature Max 40°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +40°C
Power Module Configuration LED Strip
Power Rating 14.4W
Supply Voltage 24VDC
Wavelength Typ 470nm

Alternative Descriptions

LED, SINGLE 5050, 14.4W, BLUE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9009083?

Additional datasheets, footprints and schematics for 9009083 are listed on our Part Details page. You can also find images and similar parts to 9009083 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9009083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009083 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9009083 fall under?

The 9009083 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.

Can I view similar or alternative parts?

You can view similar parts to 9009083 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9009083 you can contact the distributor directly for product support, shipping queries etc.

Is the 9009083 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9009083 have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for 9009083.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9009083 often in real-time on the comparison pages.

What if I can't find stock of 9009083?

You can fill out our help required form which you can use to request a quote for 9009083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay