9009079 Lighting by Ledxon

LED SINGLE 5050 14.4W C.WHITE 6500K

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.34

Distributor Stock
Logo for Farnell
Farnell
from US$33.10
No stock
Buy Now
Logo for element14
element14
from US$21.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Light Strip Length 1m
No. of LEDs 60LEDs
Illumination Colour Cool White
Input Voltage 24VDC
Input Power 14.4W
IP Rating IP20
Product Range -
CCT 6500K
LED Colour Cool White
LED Module Type Board + LED
Luminous Flux @ Max 960lm
Operating Temperature Max 40°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +40°C
Power Module Configuration LED Strip
Power Rating 14.4W
Supply Voltage 24VDC

Alternative Descriptions

LED, SINGLE 5050, 14.4W, C.WHITE, 6500K | element14
Led, Single 5050, 14.4W, C.white, 6500K | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9009079?

Additional datasheets, footprints and schematics for 9009079 are listed on our Part Details page. You can also find images and similar parts to 9009079 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9009079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009079 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9009079 fall under?

The 9009079 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.

Can I view similar or alternative parts?

You can view similar parts to 9009079 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9009079 you can contact the distributor directly for product support, shipping queries etc.

Is the 9009079 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9009079 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 9009079.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9009079 often in real-time on the comparison pages.

What if I can't find stock of 9009079?

You can fill out our help required form which you can use to request a quote for 9009079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay