9009077 Lighting by Ledxon

LED SINGLE 5050 14.4W W.WHITE 2700K

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$28.25


Distributor Starting From Stock
Logo for element14 element14 US$28.25
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Light Strip Length 1m
No. of LEDs 60LEDs
Illumination Colour Warm White
Input Voltage 24VDC
Input Power 14.4W
IP Rating IP20
Product Range -
CCT 2700K
LED Colour Warm White
LED Module Type Board + LED
Luminous Flux @ Max 840lm
Operating Temperature Max 40°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +40°C
Power Module Configuration LED Strip
Power Rating 14.4W
Supply Voltage 24VDC


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9009077?

Additional datasheets, footprints and schematics for 9009077 are listed on our Part Details page. You can also find images and similar parts to 9009077 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9009077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9009077 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9009077 fall under?

The 9009077 is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.

Can I view similar or alternative parts?

You can view similar parts to 9009077 when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9009077 you can contact the distributor directly for product support, shipping queries etc.

Is the 9009077 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9009077 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 9009077.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9009077 often in real-time on the comparison pages.

What if I can't find stock of 9009077?

You can fill out our help required form which you can use to request a quote for 9009077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay