9008018 Optoelectronics, LEDs & Displays by Ledxon

LED MOD RGB 3W 140DEG CA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$26.96


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Module Type LED + Housing
LED Colour Red Green Blue
Wavelength / Colour R 623nm G 525nm B 470nm
Luminous Flux / Colour R 86.5lm G 146lm B 30lm
No. of LEDs -
Power Module Configuration Circular
Supply Voltage 24V
Forward Voltage @ Test -
Power Rating 4W
Operating Temperature Min -20°C
Operating Temperature Max 40°C
Product Range -
MSL -
Operating Temperature Range -20°C to +40°C
Viewing Angle 140°

Alternative Descriptions

LED MOD, RGB, 3W, 140DEG, CA | Farnell
Led Mod, Rgb, 3W, 140Deg, Ca | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9008018?

Additional datasheets, footprints and schematics for 9008018 are listed on our Part Details page. You can also find images and similar parts to 9008018 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9008018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9008018 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9008018 fall under?

The 9008018 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 9008018 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9008018 you can contact the distributor directly for product support, shipping queries etc.

Is the 9008018 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9008018 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 9008018.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9008018 often in real-time on the comparison pages.

What if I can't find stock of 9008018?

You can fill out our help required form which you can use to request a quote for 9008018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay