9007TUB4M11 Part Information

Details for 9007TUB4M11 by Schneider Electric

Switches & Relays>Switches>Limit Switches & Detector Switches

Featured Distributor

Farnell
Farnell

9007TUB4M11

Buy Now
Pricing
BreakPrice
1148.0000
Stock Information
Available in stock: 93
Additional stock arrives in: weeks
Details
Manufacturer: Square D By Schneider Electric

Part Downloads

Part Specifications

Limit Switch Actuator -
Contact Configuration SPCO
Contact Current AC Max 20A
Contact Voltage AC Max 600V
Operating Force Max -
Product Range -
Contact Current DC Max 5A
Contact Voltage DC Max 600V
External Depth 62mm
External Length / Height 114mm
External Width 59mm
Operating Temperature Max 85°C
Operating Temperature Min -23°C
Switch Operation Off-(On)
Switch Terminals Cage Clamp Screw

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9007TUB4M11?

Additional datasheets, footprints and schematics for 9007TUB4M11 are listed in our Part Details tab. You can also find the 9007TUB4M11 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9007TUB4M11 in the Pricing & Inventory tab next to part details. You can view 9007TUB4M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9007TUB4M11 fall under?

The 9007TUB4M11 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.

Can I view similar or alternative parts?

You can view similar parts to 9007TUB4M11 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9007TUB4M11 you can contact the distributor directly for product support, shipping queries etc.

Is the 9007TUB4M11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9007TUB4M11 have stock available?

There is no stock from authorised distributors for 9007TUB4M11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9007TUB4M11 often in real-time on the comparison pages.

What if I can't find stock of 9007TUB4M11?

You can fill out our help required form which you can use to request a quote for 9007TUB4M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 9007TUB4M11

Loading...
Loading Results for 9007TUB4M11
We use cookies to improve your experience. See our privacy policy.
Okay