9007MS04S0202 Part Information
Details for 9007MS04S0202 by Schneider Electric
Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 166.2500 |
10 | 146.3000 |
Stock Information
Details
Part Downloads
Part Specifications
Limit Switch Actuator | Rotary |
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 48in-oz |
Contact Current DC Max | 10A |
RoHS Compliant | No |
Alternative Part Descriptions
- SWITCH, LIMIT, SPDT, 240VAC, 28VDC, 10A; Limit Switch Actuator:Rotary; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:240V; Operating Force Max:48in-oz; Product Range:-; Contact Current DC Max:10A RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 9007MS04S0202?
Additional datasheets, footprints and schematics for 9007MS04S0202 are listed in our Part Details tab. You can also find the 9007MS04S0202 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007MS04S0202 in the Pricing & Inventory tab next to part details. You can view 9007MS04S0202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007MS04S0202 fall under?
The 9007MS04S0202 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 9007MS04S0202 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007MS04S0202 you can contact the distributor directly for product support, shipping queries etc.
Is the 9007MS04S0202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007MS04S0202 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9007MS04S0202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007MS04S0202 often in real-time on the comparison pages.
What if I can't find stock of 9007MS04S0202?
You can fill out our help required form which you can use to request a quote for 9007MS04S0202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.