Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 80ozf |
Product Range | - |
LIMIT SWITCH | RS |
Limit Switch, 240Vac, 10A, Top Roller Plunger | Newark Electronics |
Limit Switch, SPDT, 6A 120VAC, Roller plunger, M12 connector, UL CSA | Telemecanique Sensors 9007MS02S0084 | RS Americas |
LIMIT SWITCH, 240VAC, 10A, TOP ROLLER PLUNGER | element14 |
LIMIT SWITCH, ROLLER PLUNGER | Farnell |
Where can I find additional details, specifications and documents for a 9007MS02S0084?
Additional datasheets, footprints and schematics for 9007MS02S0084 are listed on our Part Details page. You can also find images and similar parts to 9007MS02S0084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007MS02S0084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007MS02S0084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007MS02S0084 fall under?
The 9007MS02S0084 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 9007MS02S0084 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007MS02S0084 you can contact the distributor directly for product support, shipping queries etc.
Is the 9007MS02S0084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007MS02S0084 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9007MS02S0084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007MS02S0084 often in real-time on the comparison pages.
What if I can't find stock of 9007MS02S0084?
You can fill out our help required form which you can use to request a quote for 9007MS02S0084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.