Status: | Unknown |
---|---|
Series: | 9007 Series |
RoHS: | Unknown |
For Use With | NEMA Square D 9007 Limit Switches |
---|---|
IP / NEMA Rating | - |
Product Range | 9007 Series |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Square D Type AW and C Limit Switches |
---|---|
Contact Rating | 10A at 600VAC/VDC |
External Depth | 10" |
Switch Features | Rod Lever |
Switch Function | SPDT |
RoHS Compliant | Yes |
Limit Switch Lever Arm, 10 in. Steel Spring Return Rod, 9007F Series | Telemecanique Sensors 9007FA1 | RS Americas |
Limit Switch Lever Arm Aw+C +Options Rohs Compliant: Yes |Telemecanique Sensors 9007FA1 | Newark Electronics |
SWITCH LEVER FOR 9007 LIMIT SWITCH | element14 |
LEVER ARM, LIMIT SWITCH | Farnell |
Where can I find additional details, specifications and documents for a 9007FA1?
Additional datasheets, footprints and schematics for 9007FA1 are listed on our Part Details page. You can also find images and similar parts to 9007FA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007FA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007FA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007FA1 fall under?
The 9007FA1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9007FA1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007FA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9007FA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007FA1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9007FA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007FA1 often in real-time on the comparison pages.
What if I can't find stock of 9007FA1?
You can fill out our help required form which you can use to request a quote for 9007FA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.