Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Wobble Rod |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 3in-lb |
Product Range | - |
Limit Switch, Heavy Duty, Wobble Stick, Any Dir, Spring Ret, 1NO-1NC, 10A, 600V | Telemecanique Sensors 9007C54J | RS Americas |
Limit Switch, Wobble Rod, Spdt-1No/1Nc | Newark Electronics |
LMT SW, COIL SPRING, SPDT-DB, 1.2A, 600V | Farnell |
Where can I find additional details, specifications and documents for a 9007C54J?
Additional datasheets, footprints and schematics for 9007C54J are listed on our Part Details page. You can also find images and similar parts to 9007C54J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007C54J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007C54J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007C54J fall under?
The 9007C54J is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 9007C54J when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007C54J you can contact the distributor directly for product support, shipping queries etc.
Is the 9007C54J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007C54J have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9007C54J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007C54J often in real-time on the comparison pages.
What if I can't find stock of 9007C54J?
You can fill out our help required form which you can use to request a quote for 9007C54J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.