Status: | Unknown |
---|---|
Series: | 9007 Series |
RoHS: | Unknown |
Limit Switch Actuator | Rotary |
---|---|
Contact Configuration | SPDT-DB |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | - |
Product Range | 9007 Series |
Contact Current DC Max | - |
Limit Switch 600V 10Amp C +Options | Telemecanique Sensors 9007C54B | RS Americas |
Limit Switch, Spdt, 10A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a 9007C54B?
Additional datasheets, footprints and schematics for 9007C54B are listed on our Part Details page. You can also find images and similar parts to 9007C54B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007C54B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007C54B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007C54B fall under?
The 9007C54B is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to 9007C54B when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007C54B you can contact the distributor directly for product support, shipping queries etc.
Is the 9007C54B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007C54B have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 9007C54B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007C54B often in real-time on the comparison pages.
What if I can't find stock of 9007C54B?
You can fill out our help required form which you can use to request a quote for 9007C54B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.