Status: | Unknown |
---|---|
Series: | Heavy Duty 9007 Series |
RoHS: | Unknown |
Limit Switch Actuator | Plunger |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 6A |
Contact Voltage AC Max | 120V |
Operating Force Max | - |
Product Range | Heavy Duty 9007 Series |
Limit Switch 600V 10AMP C +Options | Telemecanique Sensors 9007C52GD | RS Americas |
Limit Sw, Spdt-Db, Plunger, 6A, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 9007C52GD?
Additional datasheets, footprints and schematics for 9007C52GD are listed on our Part Details page. You can also find images and similar parts to 9007C52GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007C52GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007C52GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007C52GD fall under?
The 9007C52GD is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 9007C52GD when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007C52GD you can contact the distributor directly for product support, shipping queries etc.
Is the 9007C52GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007C52GD have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9007C52GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007C52GD often in real-time on the comparison pages.
What if I can't find stock of 9007C52GD?
You can fill out our help required form which you can use to request a quote for 9007C52GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.