Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 4in-lb |
Product Range | - |
Limit Switch, Assembled plug-in, Rotary head, spring rtn, SPDT-DB,6A 120VAC, CSA | Telemecanique Sensors 9007C52B2 | RS Americas |
LIMIT SWITCH 600V 10AMP C +OPTIONS | RS |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
17B1379 | element14 |
LIMIT SWITCH, SPDT, SIDE ROTARY | Farnell |
Where can I find additional details, specifications and documents for a 9007C52B2?
Additional datasheets, footprints and schematics for 9007C52B2 are listed on our Part Details page. You can also find images and similar parts to 9007C52B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9007C52B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9007C52B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9007C52B2 fall under?
The 9007C52B2 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 9007C52B2 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9007C52B2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9007C52B2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9007C52B2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9007C52B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9007C52B2 often in real-time on the comparison pages.
What if I can't find stock of 9007C52B2?
You can fill out our help required form which you can use to request a quote for 9007C52B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.