Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
FCSM-19/6-1200-S(B25),
9-1197001-6 |
Prices starting from US$38.98
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$38.98
|
-
|
Buy Now |
Flexibility | Semi-Flexible |
---|---|
Color | Dark Gray |
Application Diameter (Max) | 17mm |
Cut Length | 1200mm |
Expanded Inside Diameter (Min) | 19mm |
Application Diameter (Min) | 6.5mm |
Recovered Inside Diameter (Max) | 6mm |
Recovered Wall Thickness (Max) | 2.4mm |
Wall Thickness | Thick/Heavy |
CSA Certified | No |
Standards | IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2 |
UL Rating | No |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | Yes |
Emission Free | No |
Other Colors Available | No |
Product Availability | AMERICAS |
Wall Style (Excluding Adhesive) | Single |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Coating Style | Inline |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Flame-Retardant |
FCSM-19/6-1200-S(B25) | TE Connectivity 900799-000 | RS Americas |
Where can I find additional details, specifications and documents for a 900799-000?
Additional datasheets, footprints and schematics for 900799-000 are listed on our Part Details page. You can also find images and similar parts to 900799-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900799-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900799-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900799-000 fall under?
The 900799-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 900799-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900799-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 900799-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900799-000 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 900799-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900799-000 often in real-time on the comparison pages.
What if I can't find stock of 900799-000?
You can fill out our help required form which you can use to request a quote for 900799-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.