Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9006023001,
4-1197000-6 |
Conductor Material | Tin-Plated Copper |
---|---|
Wire Color | BK |
Jacket Material | Zerohal |
Jacket Color | Black |
Insulation Material | Radiation-Crosslinked Polyalkene |
Number of Conductors | 1 |
Number of Strands | 196 |
Wire Diameter | .429in, 10.9mm |
Overall Outside Diameter | .429in, 10.9mm |
Conductor Size | 25mm² |
Wire Size | 3AWG, 25mm², 42615CMA |
Insulation Diameter | 8.3mm |
Conductor Diameter | 7.04mm, .277in |
Voltage Rating | 600/1000VAC |
Packaging Method | Reel |
Cable Insulation Style | Double |
Cable Type | Power |
Product Type | Cable |
Product Classification | Cable - Power |
POWER CABLE,196STR,BK,DOUBLE | TTI Europe |
Where can I find additional details, specifications and documents for a 9006023001?
Additional datasheets, footprints and schematics for 9006023001 are listed on our Part Details page. You can also find images and similar parts to 9006023001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9006023001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9006023001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9006023001 fall under?
The 9006023001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 9006023001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9006023001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9006023001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9006023001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 9006023001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9006023001 often in real-time on the comparison pages.
What if I can't find stock of 9006023001?
You can fill out our help required form which you can use to request a quote for 9006023001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.