Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
900469-000,
4-1196999-4 |
Prices starting from US$24.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$38.09
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$40.22
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$57.65
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.22
|
20
in stock
|
Buy Now | |
Avnet America
from US$31.80
|
-
|
Buy Now | |
element14
from US$42.56
|
-
|
Buy Now | |
TTI Europe
from US$32.85
|
-
|
Buy Now | |
Sager
from US$24.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Dielectric Outside Diameter (Max) | 3mm, .118in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Shield Outside Diameter (Min) | 2.1 – 5mm, .083 – .197in |
Conductor Outside Diameter | 1.27mm, .05in |
Impedance | 50Ω |
Dielectric Material | PTFE |
Grade | Military |
Coupling Nut Base Material | Brass |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
RF Connector Style | Plug |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Terminal |
Cable Type | RG 303, RG 141, RG 400, RG 142, RG 58 |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCRBD-50-M-00 | Heilind Electronics |
RF Connectors/Coaxial Connectors RBD-50-M-00 | Rapid Electronics |
Conn BNC PL 0Hz to 2.8GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
RF COAX CONN, BNC, PLUG, 50 OHM, CABLE | element14 |
RF Connectors / Coaxial Connectors BNC ST PLG STD CBL 1 | Sager |
Conn BNC PL 0GHz to 2.8GHz 50Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 900469-000?
Additional datasheets, footprints and schematics for 900469-000 are listed on our Part Details page. You can also find images and similar parts to 900469-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900469-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900469-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900469-000 fall under?
The 900469-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 900469-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900469-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 900469-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900469-000 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Distrelec, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 900469-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900469-000 often in real-time on the comparison pages.
What if I can't find stock of 900469-000?
You can fill out our help required form which you can use to request a quote for 900469-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.