Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
900337-000,
4-1196998-8 |
Color | White |
---|---|
Fluid Type | Lubricating Oil, Water, Hydraulic Fluid, Aviation Fuel |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Rnf-100-3/4-Wh-Fsp |Raychem Te Connectivity 900337-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Flat Spooled | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 3/4 RD PRICED PER METER | Sager |
Where can I find additional details, specifications and documents for a 900337-000?
Additional datasheets, footprints and schematics for 900337-000 are listed on our Part Details page. You can also find images and similar parts to 900337-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900337-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900337-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900337-000 fall under?
The 900337-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 900337-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900337-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 900337-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900337-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 900337-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900337-000 often in real-time on the comparison pages.
What if I can't find stock of 900337-000?
You can fill out our help required form which you can use to request a quote for 900337-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.