Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.14
|
6,944
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .06 – .091in, 1.52 – 2.31mm |
Mating Tab Width | .312in, 7.92mm |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Overall Length | 18.3mm, .72in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
UL Rating | Recognized |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 2000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
PL 312 FLAG REC 20-18AWG 0.32X24.9 PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 18 AWG Wire Size: .51 – .82 mm² Mating Tab Width: 7.92 mm Mating Tab Width: .312 in Receptacle 20 – 18 AWG .51 – .82 mm² 7.92 mm | Quick Disconnect | Part Number: 900319-1 | Internal Number: 900319-1 | TE Connectivity | TE Store |
CRIMP TERMINALS | Farnell |
312 Ser Positive Lock Rec L Rohs Compliant: Yes |Amp Te Connectivity 900319-1 | Newark Electronics |
Quick Disconnect Terminal 18-20AWG F Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 900319-1?
Additional datasheets, footprints and schematics for 900319-1 are listed on our Part Details page. You can also find images and similar parts to 900319-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900319-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900319-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900319-1 fall under?
The 900319-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 900319-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900319-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 900319-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900319-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 900319-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900319-1 often in real-time on the comparison pages.
What if I can't find stock of 900319-1?
You can fill out our help required form which you can use to request a quote for 900319-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.