Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | SPST-NO, DPST-NC |
---|---|
No. of Positions | 3 Position, 3Positions |
Switch Case | Plastic |
RoHS Compliant | Yes |
Control Station, Pushbutton, 1No/2Nc | Newark Electronics |
Where can I find additional details, specifications and documents for a 9001SKY315A?
Additional datasheets, footprints and schematics for 9001SKY315A are listed on our Part Details page. You can also find images and similar parts to 9001SKY315A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001SKY315A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001SKY315A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001SKY315A fall under?
The 9001SKY315A is listed under Automation & Process Control > Control Gear & Switch Gear > Control Station Switches.
Can I view similar or alternative parts?
You can view similar parts to 9001SKY315A when available in the Control Station Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001SKY315A you can contact the distributor directly for product support, shipping queries etc.
Is the 9001SKY315A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9001SKY315A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9001SKY315A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001SKY315A often in real-time on the comparison pages.
What if I can't find stock of 9001SKY315A?
You can fill out our help required form which you can use to request a quote for 9001SKY315A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.