Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | Turn to Release |
Switch Terminals | Screw Clamp |
Contact Current Max | 3A |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Nom | - |
IP Rating | IP66 |
30mm TTR Mushroom 2 C/O | RS |
Emergency Stop Switch, Dpdt, 240Vac | Newark Electronics |
Electric Harmony E-Stop Twist to Reset Red 40mm Flat Head, Harmony 9001K Series | Schneider Electric 9001KR16H2 | RS Americas |
E-STOP SWITCH, DPDT, 3A, 240V, SCREW | Farnell |
Where can I find additional details, specifications and documents for a 9001KR16H2?
Additional datasheets, footprints and schematics for 9001KR16H2 are listed on our Part Details page. You can also find images and similar parts to 9001KR16H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KR16H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KR16H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KR16H2 fall under?
The 9001KR16H2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 9001KR16H2 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KR16H2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KR16H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KR16H2 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 9001KR16H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KR16H2 often in real-time on the comparison pages.
What if I can't find stock of 9001KR16H2?
You can fill out our help required form which you can use to request a quote for 9001KR16H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.