Contact Configuration | SPST-NO, SPST-NC |
---|---|
Switch Operation | Turn to Release |
Switch Terminals | Screw |
Contact Current Max | 3A |
Pushbutton Actuator Style | Mushroom |
RoHS Compliant | Yes |
30mm TTR Mushroom 1 C/O | RS |
Electric Harmony E-Stop Twist to Reset Red 40mm Flat Head | Schneider Electric 9001KR16H13 | RS Americas |
E-STOP SWITCH, SPST-NO/NC, 3A, SCREW | Farnell |
Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a 9001KR16H13?
Additional datasheets, footprints and schematics for 9001KR16H13 are listed on our Part Details page. You can also find images and similar parts to 9001KR16H13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KR16H13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KR16H13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KR16H13 fall under?
The 9001KR16H13 is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to 9001KR16H13 when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KR16H13 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KR16H13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KR16H13 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for 9001KR16H13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KR16H13 often in real-time on the comparison pages.
What if I can't find stock of 9001KR16H13?
You can fill out our help required form which you can use to request a quote for 9001KR16H13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.