Status: | Unknown |
---|---|
Series: | Harmony 9001K Series |
RoHS: | Unknown |
Accessory Type | Light Module |
---|---|
For Use With | Schneider Harmony 9001K Push Buttons |
Product Range | Harmony 9001K Series |
RoHS Compliant | Yes |
Light Module, Push Button, Yellow | Newark Electronics |
30MM LIGHT MODULE RESIST 120V LED YELLOW | Schneider Electric 9001KM38LY | RS Americas |
Where can I find additional details, specifications and documents for a 9001KM38LY?
Additional datasheets, footprints and schematics for 9001KM38LY are listed on our Part Details page. You can also find images and similar parts to 9001KM38LY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001KM38LY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001KM38LY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001KM38LY fall under?
The 9001KM38LY is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments > Switch Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9001KM38LY when available in the Switch Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001KM38LY you can contact the distributor directly for product support, shipping queries etc.
Is the 9001KM38LY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001KM38LY have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 9001KM38LY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001KM38LY often in real-time on the comparison pages.
What if I can't find stock of 9001KM38LY?
You can fill out our help required form which you can use to request a quote for 9001KM38LY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.