Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 30mm Push Button Switches |
---|---|
Accessory Type | Cover |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cover, 30Mm Push Button Switch | Newark Electronics |
COVER, 30MM PUSH BUTTON SWITCH | element14 |
Padlock attachment for pushbuttons | RS |
Electric Padlock Attachment For Use With 9001K Series, 9001KSK Series | Schneider Electric 9001K60 | RS Americas |
Where can I find additional details, specifications and documents for a 9001K60?
Additional datasheets, footprints and schematics for 9001K60 are listed on our Part Details page. You can also find images and similar parts to 9001K60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001K60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001K60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001K60 fall under?
The 9001K60 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9001K60 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001K60 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001K60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001K60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 9001K60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001K60 often in real-time on the comparison pages.
What if I can't find stock of 9001K60?
You can fill out our help required form which you can use to request a quote for 9001K60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.