900167-1 Rectangular Connectors by TE Connectivity

CROSS-RECESSED HEAD SCREW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
3,994
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.19
6,004
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
6,004
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.23
6,004
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
3,994
in stock
Buy Now
Logo for element14
element14
from US$0.22
3,994
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.36
1,930
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for Boersig
Boersig
from US$0.20
-
Buy Now

Specifications

Material Carbon Steel
Length 10.3mm
Circuit Identification Feature Without
Hardware Type Mounting Screw
Packaging Quantity 2500
Packaging Method Bag
Product Type Accessory
Strain Relief Without
Connector & Contact Terminates To Wire & Cable

Alternative Descriptions

Headers&Wire Housings CROSS-RCPTESSED HEAD SCREW | Rapid Electronics
TE Connectivity - AMP CROSS-RECESSED HEAD SCREW | Distrelec
OTHER CONNECTOR ACCESSORIES | Farnell
Panel Mounting Screw, Carbon Stl, 10.3Mm Rohs Compliant: Yes |Amp Te Connectivity 900167-1 | Newark Electronics
PANEL MOUNTING SCREW, CARBON STL, 10.3MM | element14
CROSS-RECESSED HEAD SCREW Connector Hardware Accessory Type: Screw Hardware Accessory Function: Mounting Latching, Locking & Retention Screw Mounting | Connector Hardware | Part Number: 900167-1 | Internal Number: 900167-1 | TE Connectivity | TE Store
Connector Accessories Mounting Screw | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 900167-1?

Additional datasheets, footprints and schematics for 900167-1 are listed on our Part Details page. You can also find images and similar parts to 900167-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 900167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 900167-1 fall under?

The 900167-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.

Can I view similar or alternative parts?

You can view similar parts to 900167-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 900167-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 900167-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 900167-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 900167-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 900167-1 often in real-time on the comparison pages.

What if I can't find stock of 900167-1?

You can fill out our help required form which you can use to request a quote for 900167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay