Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1196996-7,
900119-000 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
材質システム コード | 10 |
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | .5 – 1.06in, 12.7 – 26.9mm |
Inside Diameter Range (Leg 2) | .5 – 1.06in, 12.7 – 26.9mm |
Inside Diameter Range (Body) | 1.02 – 2.19in, 25.9 – 55.6mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 382A |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Y Shape |
Size Code | 046 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Transition Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 382A046-3/86-0 | Sager |
Where can I find additional details, specifications and documents for a 900119-000?
Additional datasheets, footprints and schematics for 900119-000 are listed on our Part Details page. You can also find images and similar parts to 900119-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 900119-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 900119-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 900119-000 fall under?
The 900119-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 900119-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 900119-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 900119-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 900119-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 900119-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 900119-000 often in real-time on the comparison pages.
What if I can't find stock of 900119-000?
You can fill out our help required form which you can use to request a quote for 900119-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.