Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEEE 488 (GPIB) |
---|---|
Connector Type B | IEEE 488 (GPIB) |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | IEEE 488 (GPIB) |
Computer Connector B | IEEE 488 (GPIB) |
External Length / Height | 20m |
Lead Length | 2m |
Cable, Ieee488, 2M | Newark Electronics |
CABLE, IEEE488, 2M | element14 |
Where can I find additional details, specifications and documents for a 9001037-2?
Additional datasheets, footprints and schematics for 9001037-2 are listed on our Part Details page. You can also find images and similar parts to 9001037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9001037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9001037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9001037-2 fall under?
The 9001037-2 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 9001037-2 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9001037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9001037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9001037-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9001037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9001037-2 often in real-time on the comparison pages.
What if I can't find stock of 9001037-2?
You can fill out our help required form which you can use to request a quote for 9001037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.