Status: | Unknown |
---|---|
Series: | 902150/10 Series |
RoHS: | Unknown |
Sensing Temperature Min | -50°C |
---|---|
Sensing Temperature Max | +400°C |
Resistance | 100ohm |
Product Range | 902150/10 Series |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 6mm |
External Length / Height | 50mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -5°C |
SENSOR, PT100, 6X50MM | Farnell |
Rtd Sensor, Push In, 100 Ohm, -50 C, +400 C Rohs Compliant: Yes |Jumo 90/00059085 | Newark Electronics |
Where can I find additional details, specifications and documents for a 90/00059085?
Additional datasheets, footprints and schematics for 90/00059085 are listed on our Part Details page. You can also find images and similar parts to 90/00059085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90/00059085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90/00059085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90/00059085 fall under?
The 90/00059085 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 90/00059085 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90/00059085 you can contact the distributor directly for product support, shipping queries etc.
Is the 90/00059085 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90/00059085 have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for 90/00059085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90/00059085 often in real-time on the comparison pages.
What if I can't find stock of 90/00059085?
You can fill out our help required form which you can use to request a quote for 90/00059085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.