90/00055723 Sensors & Transducers by JUMO Instrument

SENSOR PT100 IN/OUTDOOR

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensing Temperature Min -30°C
Sensing Temperature Max +80°C
Resistance 100ohm
Product Range -
SVHC No SVHC (27-Jun-2018)
Temperature Sensing Range -30°C to +80°C

Alternative Descriptions

Rtd Sensor, Indoor, Outdoor, 100 Ohm, -30 C, +80 C Rohs Compliant: Yes |Jumo 90/00055723 | Newark Electronics
SENSOR, PT100, IN/OUTDOOR | element14

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 90/00055723?

Additional datasheets, footprints and schematics for 90/00055723 are listed on our Part Details page. You can also find images and similar parts to 90/00055723 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 90/00055723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90/00055723 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 90/00055723 fall under?

The 90/00055723 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 90/00055723 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 90/00055723 you can contact the distributor directly for product support, shipping queries etc.

Is the 90/00055723 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 90/00055723 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 90/00055723.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 90/00055723 often in real-time on the comparison pages.

What if I can't find stock of 90/00055723?

You can fill out our help required form which you can use to request a quote for 90/00055723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay