Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | In-line |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | PA 6.6 GF |
Centerline (Pitch) | .196in, 5mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 4200 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 9-964575-4?
Additional datasheets, footprints and schematics for 9-964575-4 are listed on our Part Details page. You can also find images and similar parts to 9-964575-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-964575-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-964575-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-964575-4 fall under?
The 9-964575-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-964575-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-964575-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-964575-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-964575-4 have stock available?
There is no stock from authorised distributors for 9-964575-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-964575-4 often in real-time on the comparison pages.
What if I can't find stock of 9-964575-4?
You can fill out our help required form which you can use to request a quote for 9-964575-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.