Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
428
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
16,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
428
in stock
|
Buy Now | |
element14
from US$0.67
|
428
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
89
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Centerline | 5mm, .196in |
Length | 1.2in, 30.5mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Panel Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Lance |
Packaging Method | Bag/Carton |
Packaging Quantity | 200 |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Tab Housing |
Style Code | C |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
4POS FASTIN FASTON HOUSING | TTI Europe |
Terminal Housing, 4Pos, Polyamide, Nat Rohs Compliant: Yes |Te Connectivity 9-927742-4 | Newark Electronics |
TERMINAL HOUSING, 4POS, POLYAMIDE, NAT | element14 |
Terminals 4POS FASTIN FASTON HOUSING | Rapid Electronics |
AMP9-927742-4 | Avnet America |
TE Connectivity - AMP Housing 4P FASTIN FASTON Housing | Distrelec |
Where can I find additional details, specifications and documents for a 9-927742-4?
Additional datasheets, footprints and schematics for 9-927742-4 are listed on our Part Details page. You can also find images and similar parts to 9-927742-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-927742-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-927742-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-927742-4 fall under?
The 9-927742-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-927742-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-927742-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-927742-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-927742-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 9-927742-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-927742-4 often in real-time on the comparison pages.
What if I can't find stock of 9-927742-4?
You can fill out our help required form which you can use to request a quote for 9-927742-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.