Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Number of Positions | 4 |
Keying | Y |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold |
Contact Style | Straight |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Transmits (Typical) | Power |
Contact Current Rating (Max) | 30A |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
端子のタイプ | Tab |
Tail Length | .149in, 3.8mm |
Height | 1.25in, 32mm |
幅 | 12.4mm |
Length | 1.95in, 49.68mm |
PCB Thickness (Recommended) | .063 – .095in, 1.6 – 2.4mm |
Width | .488in |
Operating Voltage | 630VAC, 630VDC |
Centerline (Pitch) | .4in, 10.16mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | No |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Lock Type | Latch |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
Insertion Force | High |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Series Number | 5000 |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 9-917542-2?
Additional datasheets, footprints and schematics for 9-917542-2 are listed on our Part Details page. You can also find images and similar parts to 9-917542-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-917542-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-917542-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-917542-2 fall under?
The 9-917542-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-917542-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-917542-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-917542-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-917542-2 have stock available?
There is no stock from authorised distributors for 9-917542-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-917542-2 often in real-time on the comparison pages.
What if I can't find stock of 9-917542-2?
You can fill out our help required form which you can use to request a quote for 9-917542-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.