Status: | Unknown |
---|---|
Series: | HC49 Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 9.83MHz |
---|---|
Crystal Case | Through Hole 10.77mm x 4.34mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 30ppm |
Crystal Mounting Type | Through Hole |
Frequency | 9.8304MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 9.8304MHz |
Temperature Stabilty | ± 50ppm |
Where can I find additional details, specifications and documents for a 9.8304MHZ HC49/4H/30/50/40/18PF/ATF?
Additional datasheets, footprints and schematics for 9.8304MHZ HC49/4H/30/50/40/18PF/ATF are listed on our Part Details page. You can also find images and similar parts to 9.8304MHZ HC49/4H/30/50/40/18PF/ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9.8304MHZ HC49/4H/30/50/40/18PF/ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9.8304MHZ HC49/4H/30/50/40/18PF/ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9.8304MHZ HC49/4H/30/50/40/18PF/ATF fall under?
The 9.8304MHZ HC49/4H/30/50/40/18PF/ATF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 9.8304MHZ HC49/4H/30/50/40/18PF/ATF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9.8304MHZ HC49/4H/30/50/40/18PF/ATF you can contact the distributor directly for product support, shipping queries etc.
Is the 9.8304MHZ HC49/4H/30/50/40/18PF/ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9.8304MHZ HC49/4H/30/50/40/18PF/ATF have stock available?
There is no stock from authorised distributors for 9.8304MHZ HC49/4H/30/50/40/18PF/ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9.8304MHZ HC49/4H/30/50/40/18PF/ATF often in real-time on the comparison pages.
What if I can't find stock of 9.8304MHZ HC49/4H/30/50/40/18PF/ATF?
You can fill out our help required form which you can use to request a quote for 9.8304MHZ HC49/4H/30/50/40/18PF/ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.