Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE0S0D000 |
Shield Style | None |
---|---|
Voltage Selection | Single |
Extender Options | None |
Fuse Options | Dual |
Panel Thickness Range | .031 – .079in, .79 – 2mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Style | Flanged |
Mount Angle | Vertical |
For Use With | P Series |
Filtered | No |
Ground Option | None |
Output Type | .187" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Filter Type | Power Entry (Filtered/Unfiltered) |
Level Of Filtering | Inductor & Capacitor |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
PE0S0D000=C4906 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: 9-6609955-2 | Internal Number: 9-6609955-2 | Alias Number: PE0S0D000 | TE Connectivity | TE Store |
Power Entry Module Unfiltered M 3 POS 250VAC Fuse/Voltage Selector RA 1 Port | Avnet America |
Power Entry Module, PE0S0D000=C4906 | TE Connectivity 9-6609955-2 | RS Americas |
AC Power Entry Modules NO FILTER/DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 9-6609955-2?
Additional datasheets, footprints and schematics for 9-6609955-2 are listed on our Part Details page. You can also find images and similar parts to 9-6609955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-6609955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-6609955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-6609955-2 fall under?
The 9-6609955-2 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 9-6609955-2 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-6609955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-6609955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-6609955-2 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 9-6609955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-6609955-2 often in real-time on the comparison pages.
What if I can't find stock of 9-6609955-2?
You can fill out our help required form which you can use to request a quote for 9-6609955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.