Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.75
|
No stock
|
Buy Now | |
TE Store
from US$5.28
|
3,179
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
1,204
in stock
|
Buy Now | |
TTI Europe
from US$3.37
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.27
|
48
in stock
|
Buy Now | |
element14
from US$4.52
|
48
in stock
|
Buy Now | |
Farnell
from US$4.17
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$5.65
|
4
in stock
|
Buy Now | |
Avnet America
-
|
3,588
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
-
|
Buy Now | |
RS Americas
from US$4.76
|
-
|
Buy Now | |
Boersig
from US$3.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Termination Area Plating | Tin |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Contact Termination Area Plating Finish | Bright |
Contact Current Rating (Max) | 25A |
Overall Length | 12.7mm, .5in |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Plating Thickness | 150µin |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Connector Mounting Type | Board Mount |
Screw Size | 6-32 |
Circuit Application | Power |
For Use With | Connector |
Packaging | Bulk |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 7.62 x 2.54mm, .3 x .1in |
Connector System | Cable-to-Board |
Product Type | Power Tap |
Contact Termination Base Material | Copper Alloy |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
10 POWER TAP ASSY WITH SCREW #6-32 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 25 A Centerline (Pitch): 2.54 mm Power Tap Printed Circuit Board 10 25 A | Power Terminal | Part Number: 9-55556-0 | Internal Number: 9-55556-0 | 2.54 mm | TE Connectivity | TE Store |
Power to the Board P-TAP 10P 300X100 W/SCRW | Rapid Electronics |
10 POWER TAP WITH SCREW #6-32 | TTI Europe |
Pcb Terminal, Copper Alloy, 1.27Mm Rohs Compliant: Yes |Amp Te Connectivity 9-55556-0 | Newark Electronics |
PCB TERMINAL, COPPER ALLOY, 1.27MM | element14 |
Conn Power Tap 1 POS Solder ST Thru-Hole 10 Terminal 1 Port Bulk | Avnet America |
Terminal pcb 10 way to 6-32 screw | RS |
10 Position Vertical Insulated Power Distribution Power Tap | Future Electronics |
POWER TAP, 25 A, LOW PROFILE, INSULATED | TE Connectivity 9-55556-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | Press Fit |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 9-55556-0?
Additional datasheets, footprints and schematics for 9-55556-0 are listed on our Part Details page. You can also find images and similar parts to 9-55556-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-55556-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-55556-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-55556-0 fall under?
The 9-55556-0 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 9-55556-0 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-55556-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-55556-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-55556-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 9-55556-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-55556-0 often in real-time on the comparison pages.
What if I can't find stock of 9-55556-0?
You can fill out our help required form which you can use to request a quote for 9-55556-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.