Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
7,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
7,043
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
7,043
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
7,043
in stock
|
Buy Now | |
Farnell
from US$1.46
|
5,700
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Orientation | Straight |
Wire Size | 26 – 22AWG, .12 – .4mm² |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Comment | Use Hand Tool Number 90301-2 for crimping loose-piece receptacles to wire sizes (AWG) 32-28 and (AWG) 26-22., For use only with Mini-Tandem Spring Housings. Cannot be used in AMPMODOU Model IV Housings. |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
T/Spring Lp Lead Free |Amp Te Connectivity 9-531224-1 | Newark Electronics |
T/SPRING LP SOCKET 26-22 AWG | Rapid Electronics |
TE Connectivity T/SPRING LP LEAD FREE Headers & Wire Housings T/SPRING LP SOCKET 26-22 AWG | Distrelec |
CONTACT, SOCKET, CRIMP, 26-26AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-531224-1?
Additional datasheets, footprints and schematics for 9-531224-1 are listed on our Part Details page. You can also find images and similar parts to 9-531224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-531224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-531224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-531224-1 fall under?
The 9-531224-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 9-531224-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-531224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-531224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-531224-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-531224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-531224-1 often in real-time on the comparison pages.
What if I can't find stock of 9-531224-1?
You can fill out our help required form which you can use to request a quote for 9-531224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.