Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
TE Store
from US$0.29
|
99,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
27,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
27,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
27,300
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
27,300
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
8,400
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Overall Length | 16.05mm, .632in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .185in, 4.7mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL File Number | E66717 |
UL Rating | Listed |
CSA File Number | LR7189 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Black |
Packaging Method | Strip/Reel |
Packaging Quantity | 2100 |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insulated | Yes |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
ULTRA-FAST 250 ASY FLAG REC 16-14 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 9-520132-2 | Internal Number: 9-520132-2 | TE Connectivity | TE Store |
Terminals 250 Ultra Fast Flg 16-14 Tpbr |Amp Te Connectivity 9-520132-2 | Newark Electronics |
TE Connectivity - AMP ULTRA-FAST 250 ASY FLAG REC 16-14 TPBR | Distrelec |
Quick Disconnect Terminal 14-16AWG F 16.05mm 9.78mm Tin Strip | Avnet America |
Connector, ULTRA-FAST 250 ASY FLAG Receptacle, 16-14 TPBR | TE Connectivity 9-520132-2 | RS Americas |
ULTRA-FAST 250 REC FLAG CRIMP | TTI Europe |
250 ULTRA FAST FLG 16-14 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-520132-2?
Additional datasheets, footprints and schematics for 9-520132-2 are listed on our Part Details page. You can also find images and similar parts to 9-520132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-520132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-520132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-520132-2 fall under?
The 9-520132-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-520132-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-520132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-520132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-520132-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 9-520132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-520132-2 often in real-time on the comparison pages.
What if I can't find stock of 9-520132-2?
You can fill out our help required form which you can use to request a quote for 9-520132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.