Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Stripe Color | White |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .782in, 19.86mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 18AWG, 1900CMA, .8 – .9mm² |
Wire Insulation Diameter | .056 – .11in, 1.422 – 2.794mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | #6, M3.5 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Ring Terminal 18AWG M3.5 Tin Plated Copper Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 9-51863-0?
Additional datasheets, footprints and schematics for 9-51863-0 are listed on our Part Details page. You can also find images and similar parts to 9-51863-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-51863-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-51863-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-51863-0 fall under?
The 9-51863-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 9-51863-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-51863-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-51863-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-51863-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-51863-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-51863-0 often in real-time on the comparison pages.
What if I can't find stock of 9-51863-0?
You can fill out our help required form which you can use to request a quote for 9-51863-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.