Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.71
|
1,066
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
900
in stock
|
Buy Now | |
element14
from US$2.89
|
900
in stock
|
Buy Now | |
Farnell
from US$2.54
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$3.91
|
675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.91
|
225
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$3.25
|
-
|
Buy Now | |
Boersig
from US$3.51
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 24 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Design | Dual Beam |
Connector Height | .27in, 6.9mm |
Connector Length | 35mm, 1.377in |
コネクタの高さ | 6.9mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Housing Color | Red |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | PA 4.6 |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Press-Fit |
Mating Retention Type | Latch |
PCB Mount Retention Type | Kinked Solder Tails |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Polarization | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Assembly Process Feature | Vacuum Tape |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Reel |
Packaging Quantity | 900 |
実装方法 | Reel |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .208in, 5.3mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
Wire-To-Board Connector, Micro-Match Series, Surface Mount, Receptacle, 24, 1.27 Mm Rohs Compliant: Yes |Amp Te Connectivity 9-338069-4 | Newark Electronics |
CONNECTOR, RCPT, 24POS, 2ROW, 1.27MM | element14 |
MICRO-MATCH SMD FTE | Heilind Electronics |
Conn Ribbon Cable Connector F 24 POS 2.54mm Solder ST SMD Reel | Avnet Abacus |
MICRO-MATCH Series 24 Position 1.27 mm Dual Row Surface Mount Pin Header | Future Electronics |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-338069-4?
Additional datasheets, footprints and schematics for 9-338069-4 are listed on our Part Details page. You can also find images and similar parts to 9-338069-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-338069-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-338069-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-338069-4 fall under?
The 9-338069-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-338069-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-338069-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-338069-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-338069-4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 9-338069-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-338069-4 often in real-time on the comparison pages.
What if I can't find stock of 9-338069-4?
You can fill out our help required form which you can use to request a quote for 9-338069-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.