Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Ferrule Material | Copper Alloy |
Ferrule Plating Material | Silver |
Wire Diameter Range | .12in, 3.05mm |
Packaging Method | Package |
Cable Type | RG 179A, 21-598, RG 188, RG 179, RG 187 |
Connector Type | Coaxial Contacts |
Ferrule, 3.86Mm Diameter, 3.05Mm Wire Dia | Newark Electronics |
Connector Accessories Ferrule Copper Silver | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9-328666-3?
Additional datasheets, footprints and schematics for 9-328666-3 are listed on our Part Details page. You can also find images and similar parts to 9-328666-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-328666-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-328666-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-328666-3 fall under?
The 9-328666-3 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 9-328666-3 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-328666-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-328666-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-328666-3 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for 9-328666-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-328666-3 often in real-time on the comparison pages.
What if I can't find stock of 9-328666-3?
You can fill out our help required form which you can use to request a quote for 9-328666-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.