Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Tin |
---|---|
Ferrule Material | Copper Alloy |
Ferrule Plating Material | Tin |
Wire Diameter Range | .12in, 3.05mm |
Inside Diameter | 4.54mm, .179in |
Packaging Method | Carton |
Cable Type | RG 179A, 21-598, RG 174, RG 188, RG 187 |
Connector Type | Coaxial Contacts |
Ferrule, Pltd, Lead Free |Amp Te Connectivity 9-328666-0 | Newark Electronics |
Cable Accessories Ferrule Copper Tin | Avnet America |
Where can I find additional details, specifications and documents for a 9-328666-0?
Additional datasheets, footprints and schematics for 9-328666-0 are listed on our Part Details page. You can also find images and similar parts to 9-328666-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-328666-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-328666-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-328666-0 fall under?
The 9-328666-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 9-328666-0 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-328666-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-328666-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-328666-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 9-328666-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-328666-0 often in real-time on the comparison pages.
What if I can't find stock of 9-328666-0?
You can fill out our help required form which you can use to request a quote for 9-328666-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.