Status: | Unknown |
---|---|
Series: | Sealed CPC |
RoHS: | Unknown |
Connector Type A | Circular 3 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
Jacket Colour | - |
Product Range | Sealed CPC |
SVHC | No SVHC (27-Jun-2018) |
Lighting Cables 3P MALE CABLE ASSEMBLY | Rapid Electronics |
TE Connectivity 3P MALE CABLE ASSEMBLY Lighting Cables 3P MALE CABLE ASSEMBLY | Distrelec |
CIRCULAR CABLE ASSEMBLIES | Farnell |
Circular Cable Cord, 3Pos Plug, 150Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 9-2834002-1?
Additional datasheets, footprints and schematics for 9-2834002-1 are listed on our Part Details page. You can also find images and similar parts to 9-2834002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2834002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2834002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2834002-1 fall under?
The 9-2834002-1 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 9-2834002-1 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2834002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2834002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2834002-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 9-2834002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2834002-1 often in real-time on the comparison pages.
What if I can't find stock of 9-2834002-1?
You can fill out our help required form which you can use to request a quote for 9-2834002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.