Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Tin |
Body Insulation | Without |
RF Connector Center Contact Plating Material | Tin-Lead |
RF Connector Center Contact Material | Brass |
Circuit Application | Signal |
Packaging Method | Strip |
Product Type | Terminal |
Cable Type | Coaxial |
Sealable | No |
Stud Size | 8 [M4] |
Connection Type | Ring Tongue |
Ring Tongue Terminal 24.89mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 9-226619-1?
Additional datasheets, footprints and schematics for 9-226619-1 are listed on our Part Details page. You can also find images and similar parts to 9-226619-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-226619-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-226619-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-226619-1 fall under?
The 9-226619-1 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 9-226619-1 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-226619-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-226619-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-226619-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 9-226619-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-226619-1 often in real-time on the comparison pages.
What if I can't find stock of 9-226619-1?
You can fill out our help required form which you can use to request a quote for 9-226619-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.