Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Orange |
Material | Other |
Number of Positions | 3 |
UL Flammability Rating | UL 94-HB |
Serviceable | No |
Packaging Method | Carton |
Packaging Quantity | 550 |
Strain Relief | Without |
Sealable | Yes |
Accessory Type | Cover |
Operating Temperature Range | -40 – 95°C, -40 – 203°F |
PROTEC. COVER 8MM HV,3POS PINHEADER Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Orange Number of Positions: 3 Cover 180° Without Orange | Automotive Connector Cap & Cover | Part Number: 9-2208101-1 | Internal Number: 9-2208101-1 | TE Connectivity | TE Store |
Protection Cap for HVP800 Automotive Connectors Orange Bag | Avnet America |
Where can I find additional details, specifications and documents for a 9-2208101-1?
Additional datasheets, footprints and schematics for 9-2208101-1 are listed on our Part Details page. You can also find images and similar parts to 9-2208101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2208101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2208101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2208101-1 fall under?
The 9-2208101-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 9-2208101-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2208101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2208101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2208101-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 9-2208101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2208101-1 often in real-time on the comparison pages.
What if I can't find stock of 9-2208101-1?
You can fill out our help required form which you can use to request a quote for 9-2208101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.