9-2199155-3 Card & Socket Connectors by TE Connectivity

DDR4 DIMM 288 PIN SMT TYPE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.52
-
Buy Now

Specifications

Ejector Type Standard
Module Orientation Vertical
Number of Positions 288
Contact Current Rating (Max) .75A
Centerline (Pitch) .0334in, .85mm
Connector Mounting Type Board Mount
PCB Mounting Style Surface Mount
Circuit Application Signal
Packaging Method Hard Tray
Connector System Board-to-Bus Bar
Connector & Contact Terminates To Printed Circuit Board
DRAM Type Double Data Rate (DDR) 4
Sealable No
Operating Temperature Range -55 – 105°C, -67 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-2199155-3?

Additional datasheets, footprints and schematics for 9-2199155-3 are listed on our Part Details page. You can also find images and similar parts to 9-2199155-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-2199155-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2199155-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-2199155-3 fall under?

The 9-2199155-3 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.

Can I view similar or alternative parts?

You can view similar parts to 9-2199155-3 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2199155-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-2199155-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-2199155-3 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 9-2199155-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-2199155-3 often in real-time on the comparison pages.

What if I can't find stock of 9-2199155-3?

You can fill out our help required form which you can use to request a quote for 9-2199155-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay