Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Ejection Latches | Without |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Design | Press-Fit |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Size | .08 – .09mm², 28AWG |
PCB Thickness (Recommended) | 1.6mm, .062in |
コネクタの高さ | 5.1mm |
Connector Height | .2in, 5.1mm |
Connector Length | 1.338in, 34mm |
Row-to-Row Spacing | 1.5mm |
Accepts Wire Insulation Diameter Range | .8 – 1mm, .035 – .039in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 100VDC, 100VAC |
Centerline (Pitch) | .05in, 1.27mm |
Mating Entry Location | Top |
Housing Color | Red |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Polarization | Without |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Press-Fit |
Mating Retention | Without |
PCB Mount Retention Type | Kinked Solder Tails |
PCB Mount Alignment | With |
Mating Alignment | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Ribbon Cable |
Type of Connector | Paddleboard |
Connector & Housing Type | Paddle-Board |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 3.2mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
24P Micro-Match Paddle Board Connector |Amp Te Connectivity 9-215570-4 | Newark Electronics |
Conn Wire to Board F 24 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
24P MICRO-MATCH PADDLE BOARD CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a 9-215570-4?
Additional datasheets, footprints and schematics for 9-215570-4 are listed on our Part Details page. You can also find images and similar parts to 9-215570-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-215570-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-215570-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-215570-4 fall under?
The 9-215570-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9-215570-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-215570-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-215570-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-215570-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 9-215570-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-215570-4 often in real-time on the comparison pages.
What if I can't find stock of 9-215570-4?
You can fill out our help required form which you can use to request a quote for 9-215570-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.