Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.95
|
8,655
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
8,655
in stock
|
Buy Now | |
Rapid Electronics
from US$4.82
|
8,655
in stock
|
Buy Now | |
Chip One Stop
from US$4.12
|
8,655
in stock
|
Buy Now | |
Farnell
from US$6.96
|
6,930
in stock
|
Buy Now | |
Avnet America
from US$4.09
|
-
|
Buy Now | |
Boersig
from US$4.97
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 3 |
Number of Positions | 46 |
Mating Tab Width | .025in, 2.8mm, 6.3mm, .11in, .248in, .64mm |
Height | 35.8mm, 1.409in |
Length | 92mm, 3.622in |
Width | 38.8mm, 1.528in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | .236in, .346in, 3.8mm, 6.6mm, .15in, 6mm, .26in, 8.8mm |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 90 |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Strain Relief | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
46Pos, Mixed,rec Hsg,assy,sealed |Te Connectivity 9-2141968-9 | Newark Electronics |
46POS MIXED REC HSG ASSY SEALED | Rapid Electronics |
TE Connectivity 46POS Mixed Rec Hsg Assy Sealed | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
46POS MIXED REC HSG ASSY SEALED | Avnet America |
Where can I find additional details, specifications and documents for a 9-2141968-9?
Additional datasheets, footprints and schematics for 9-2141968-9 are listed on our Part Details page. You can also find images and similar parts to 9-2141968-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2141968-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2141968-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2141968-9 fall under?
The 9-2141968-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 9-2141968-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2141968-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2141968-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2141968-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 9-2141968-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2141968-9 often in real-time on the comparison pages.
What if I can't find stock of 9-2141968-9?
You can fill out our help required form which you can use to request a quote for 9-2141968-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.