9-211509-0 Circular Connectors by TE Connectivity

6 CIRC DIN RCPT,GRND CLIP LEAD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.12

Distributor Stock
Logo for Newark
Newark
from US$7.23
No stock
Buy Now
Logo for TE Store
TE Store
from US$7.10
158
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.93
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.12
-
Buy Now
Logo for Farnell
Farnell
from US$8.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Brass
Shield Underplate Thickness 50µin, 1.27µm
Shield Plating Thickness 100µin, 2.54µin
Shield Underplate Material Nickel
Stacked No
PCB Mount Orientation Right Angle
Connector Configuration Circular DIN
Connector Contact Load Condition Selectively Loaded
Number of Positions 6
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Mating Area Plating Material Tin
Contact Transmits (Typical) Power, Signal (Data), Signal (Data)/Power
Contact Design Tuning Fork
Contact Mating Area Plating Thickness 2.54µm, 100µin
Contact Layout Staggered
Reverse Gender No
Contact Base Material Brass
Contact Type Socket
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 7.5A
Height .82in, 20.83mm
PCB Thickness (Recommended) 2.36mm
Length 20.07mm
Width .72in, 18.29mm
長さ .79in
Tail Length .14in, 3.56mm
Operating Voltage 250VAC
Hot Pluggable No
Housing Color Black
Centerline (Pitch) 2.49mm, .1in
Housing Material Nylon
UL File Number E28476
VDE Tested No
Agency/Standard CSA, UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
CSA File Number LR 3507
Panel Mount Feature With
PCB Mount Retention Type Kinked Legs
Mating Alignment With
Mating Alignment Type Keyed
Panel Mount Feature Type Self-Tapping Screw
PCB Mounting Style Through Hole - Solder
PCB Mount Alignment With
PCB Mount Retention With
Connector Mounting Type Panel
Mating Retention Without
PCB Mount Alignment Type Solder Tail Layout
Circuit Application Signal
Comment For applications requiring a 3-position connector, use a 5-position connector (contact positions 4 and 5 not used).
Packaging Quantity 100
Packaging Method Tube
Connector System Wire-to-Panel, Wire-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Connector Type Header
Strain Relief With
ESD Protection Without
Shielded Yes
Wire/Cable Type Discrete Wire
Product Type Connector
Shape Circular
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

6 CIRC DIN RCPT,GRND CLIP LEAD Circular DIN Connector Type: Circular DIN Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 6 Connector Contact Load Condition: Selectively Loaded Mating Alignment Type: Keyed Circular DIN Wire-to-Board 6 | Din Connector | Part Number: 9-211509-0 | Internal Number: 9-211509-0 | TE Connectivity | TE Store
6 Circ Din Rcpt,grnd Clip Lead |Amp Te Connectivity 9-211509-0 | Newark Electronics
6 CIRC DIN RCPT | Future Electronics
Conn Shielded Circular DIN F 6 POS Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America


9-211509-0 . Unknown Parts by Unknown

DIN AUDIO/VIDEO CONN JACK 6POS PCB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 6Contacts
Gender Jack
Connector Mounting PCB Mount
Contact Termination Through Hole Right Angle
Contact Plating Tin Plated Contacts
Connector Body Material Brass Body
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9-211509-0?

Additional datasheets, footprints and schematics for 9-211509-0 are listed on our Part Details page. You can also find images and similar parts to 9-211509-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9-211509-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-211509-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9-211509-0 fall under?

The 9-211509-0 is listed under Connectors > Circular Connectors > Circular DIN Connectors.

Can I view similar or alternative parts?

You can view similar parts to 9-211509-0 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9-211509-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 9-211509-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9-211509-0 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 9-211509-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9-211509-0 often in real-time on the comparison pages.

What if I can't find stock of 9-211509-0?

You can fill out our help required form which you can use to request a quote for 9-211509-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay