9-2061980-9

Fiber Optics

> Fiber Optic Cable Assemblies

> Rugged Fiber Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 9-2061980-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 9-2061980-9
Series Information for 9-2061980-9 - TE Connectivity
  • Status: Active
  • Product Code: L279
  • Global Product Line: Z77
  • GPL Description: Data and Devices

Description

FOSM GLARO LEAD 4.8 MM FXS MINI 100 M

Specifications

Connector Color (End A):
Blue
Boot Color (Left):
Blue
Cable Jacket Color:
Black
Connector Color (End B):
Blue
Boot Color (Right):
Blue
Boot Type (Right):
Bend Limiting
Cable Buffering:
Semi-Tight Buffer
Number of Fibers:
2
Fiber Diameter:
9/125µm
Outside Cable Diameter:
.189in, 4.8mm
Cable Assembly Length:
100m
System:
FullAXS Mini
MPO Cable Assembly:
No
Mode:
Singlemode
Cable Assembly Type:
Plug to LC Duplex
Cable Type:
Round Jacketed
Connector Style (End A):
Duplex
Product Type:
Cable Assembly
Connector Style (End B):
Duplex
Connector Type (End A):
LC FullAXS
Connector Type (End B):
LC
Fiber Type:
SM

Compatibility

  • Compatible Parts: 2061981-1
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
Newark Electronics
FIBRE OPTIC CABLE, MINI LC-LC DPX, 100M; Fibre Optic Connector A:Mini LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes
Avnet America
FOSM GLARO LEAD 4.8 mm FXS Mini 100meters
Allied Electronics, Inc
FOSM GLARO LEAD 4.8 MM FXS MINI 100 M
Avnet Europe
FOSM GLARO LEAD 4.8 mm FXS Mini 100meters
RS Components UK
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components DE
TE Connectivity FullAXS Single Mode Glasfaserkabel, Ader-Ø 9/125μm Schwarz Länge : 100m Aderdurchmesser : 9/125µm Abgeschlossen/Nicht abgeschlossen : Abgeschlossen, MPN: 9-2061980-9
RS Components HK
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components JP
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components FR
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components CN
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components ES
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components NL
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components NO
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
Series Information for 9-2061980-9 - TE Connectivity

Description

FIBRE OPTIC CABLE MINI LC-LC DPX 100M

Specifications

Fibre Optic Connector A:
Mini LC Duplex
Fibre Optic Connector B:
LC Duplex
No. of Fibres:
2Fibres
Fibre Type:
Singlemode
Fibre Diameter:
9µm / 125µm
Product Range:
-

Alternate Descriptions

RS Components
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
Newark Electronics
FIBRE OPTIC CABLE, MINI LC-LC DPX, 100M; Fibre Optic Connector A:Mini LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes
Avnet America
FOSM GLARO LEAD 4.8 mm FXS Mini 100meters
Allied Electronics, Inc
FOSM GLARO LEAD 4.8 MM FXS MINI 100 M
Avnet Europe
FOSM GLARO LEAD 4.8 mm FXS Mini 100meters
RS Components UK
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components DE
TE Connectivity FullAXS Single Mode Glasfaserkabel, Ader-Ø 9/125μm Schwarz Länge : 100m Aderdurchmesser : 9/125µm Abgeschlossen/Nicht abgeschlossen : Abgeschlossen, MPN: 9-2061980-9
RS Components HK
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components JP
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components FR
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components CN
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components ES
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components NL
FOSM GLARO LEAD 4.8 MM FXS MINI 100M
RS Components NO
FOSM GLARO LEAD 4.8 MM FXS MINI 100M